DIN EN ISO 5178
Destructive tests on welds in metallic materials - Longitudinal tensile test on weld metal in fusion welded joints (ISO 5178:2001)
| Organization: | DIN |
| Publication Date: | 1 May 2011 |
| Status: | inactive |
| Page Count: | 11 |
| ICS Code (Welded joints and welds): | 25.160.40 |
scope:
This International Standard specifies the sizes of test specimens and the test procedure for carrying out longitudinal tensile tests on cylindrical test specimens in order to determine the mechanical properties of weld metal in a fusion welded joint.
This International Standard applies to metallic materials in all forms of product with joints made by any fusion welding process, having joint sizes that are sufficient to obtain cylindrical test specimens with dimensions in accordance with ISO 6892.
Unless specified otherwise for specific points in this International Standard, the general principles of ISO 6892 apply.
Document History