DIN EN ISO 6507-1

Metallic materials - Vickers hardness test - Part 1: Test method (ISO 6507-1:2018)

active, Most Current
Buy Now
Organization: DIN
Publication Date: 1 July 2018
Status: active
Page Count: 43
ICS Code (Mechanical testing of metals): 77.040.10
scope:

This document specifies the Vickers hardness test method for the three different ranges of test force for metallic materials including hardmetals and other cemented carbides

The Vickers hardness test is specified in this document for lengths of indentation diagonals between 0,020 mm and 1,400 mm. Using this method to determine Vickers hardness from smaller indentations is outside the scope of this document as results would suffer from large uncertainties due to the limitations of optical measurement and imperfections in tip geometry.

A periodic verification method is specified for routine checking of the testing machine in service by the user.

For specific materials and/or products, particular International Standards exist

Document History

January 1, 2024
Metallic materials - Vickers hardness test - Part 1: Test method (ISO 6507-1:2023)
A description is not available for this item.
August 1, 2022
Metallic materials - Vickers hardness test - Part 1: Test method (ISO/DIS 6507-1:2022); German and English version prEN ISO 6507-1:2022
A description is not available for this item.
DIN EN ISO 6507-1
July 1, 2018
Metallic materials - Vickers hardness test - Part 1: Test method (ISO 6507-1:2018)
This document specifies the Vickers hardness test method for the three different ranges of test force for metallic materials including hardmetals and other cemented carbides The Vickers hardness...
August 1, 2016
Metallic materials - Vickers hardness test - Part 1: Test method (ISO/DIS 6507-1:2016); German and English version prEN ISO 6507-1:2016
A description is not available for this item.
March 1, 2006
Metallic materials - Vickers hardness test - Part 1: Test method (ISO 6507-1:2005)
This part of ISO 6507 specifies the Vickers hardness test method, for the three different ranges of test force for metallic materials. The Vickers hardness test is specified in this part of ISO 6507...
January 1, 1998
Metallic materials - Vickers hardness test - Part 1: Test method (ISO 6507-1:1997); German version EN ISO 6507-1:1997
A description is not available for this item.

References

Advertisement