CEI EN 50655-3
Electric cables - Accessories - Material characterization Part 3: Fingerprinting for cold shrinkable components for low and medium voltage applications up to 20,8/36 (42) kV
| Organization: | CEI |
| Publication Date: | 1 June 2018 |
| Status: | active |
| Page Count: | 12 |
| ICS Code (Plastics and rubber insulating materials): | 29.035.20 |
scope:
This European Standard specifies the test methods and requirements for fingerprinting (as defined in 3.11) of cold shrinkable components intended to be used in cable accessories for low and medium voltage, as defined in EN 50393, HD 629.1 and HD 629.2.
Fingerprinting testing of materials does not have a mandatory link to type testing of accessories. It is regarded as a stand-alone test, but it may be carried out in combination with the accessory type tests.
Component basic functions can be conductive, stress control or stress grading, insulating, oil barrier, antitracking, external protection and sealing. Components are supplied as single layer items or as multi-layer items.
Components are generally supplied pre-expanded or with a system allowing expansion prior to installation.
NOTE Information on health and safety is given in Annex A.
Document History