TAPPI T 411

Thickness (caliper) of paper, paperboard, and combined board

active, Most Current
Buy Now
Organization: TAPPI
Publication Date: 1 January 2015
Status: active
Page Count: 4
scope:

This method describes the procedure for measuring single-sheet thickness and variations in single sheet thickness of paper, paperboard, and combined board. The term "combined board" encompasses both corrugated and solid fiberboard. 

Selection of samples/specimens cut across the web (perpendicular to the machine direction) may be used to determine the cross machine caliper profile.

Because of the relatively high pressure 50 kPa (7.3 psi) used in this test method, it may not be suitable for measurement of tissue or other soft or low density materials, because the structure may collapse (decrease in thickness) at the prescribed pressure of 50 kPa. 

Another method for measuring the thickness of paper is TAPPI T 500 "Book Bulk and Bulking Number of Paper," which describes a procedure for measuring the overall thickness of a stack of book paper under pressure of 250 kPa (35 psi).

An essentially identical method is described in ASTM D 645-96. 

TAPPI T 551 "Thickness of Paper and Paperboard (Soft Platen Method)" describes a method for measuring the effective thickness of paper and board products utilizing soft rubber platens. This method always yields smaller values than TAPPI T 411.

Document History

January 1, 2015
Thickness (caliper) of paper, paperboard, and combined board
This method describes the procedure for measuring single-sheet thickness and variations in single sheet thickness of paper, paperboard, and combined board. The term “combined board” encompasses both...
TAPPI T 411
January 1, 2015
Thickness (caliper) of paper, paperboard, and combined board
This method describes the procedure for measuring single-sheet thickness and variations in single sheet thickness of paper, paperboard, and combined board. The term “combined board” encompasses both...
January 1, 2010
Thickness (caliper) of paper, paperboard, and combined board
This method describes the procedure for measuring single-sheet thickness and variations in single sheet thickness of paper, paperboard, and combined board. The term "combined board" encompasses both...
January 1, 2005
Thickness (Caliper) of Paper, Paperboard, and Combined Board
A description is not available for this item.
January 1, 1997
Thickness (Caliper) of Paper, Paperboard, and Combined Board
A description is not available for this item.
January 1, 1989
Thickness (Caliper) of Paper, Paperboard, and Combined Board
A description is not available for this item.

References

Advertisement