ASD-STAN PREN 6046

Aerospace series - Bearings, spherical plain, in corrosion resisting steel - Narrow series - Dimensions and loads - Inch series

active, Most Current
Buy Now
Organization: ASD-STAN
Publication Date: 1 July 2018
Status: active
Page Count: 16
scope:

This European standard specifies the characteristics of inch based spherical plain bearings, metal to metal, in corrosion resisting steel, narrow series.

They are intended for use in fixed or moving parts of the aircraft structure and their control mechanisms.

They shall be used in the temperature range −54 °C to 150 °C. As they are lubricated by means of the following greases:

- code A: grease as per MIL-PRF-23827, operating temperature range −73 °C to 121 °C;

- code B: grease as per MIL-G-81322, operating temperature range −54 °C to 177 °C.

The range of application for bearings lubricated with grease per code A is limited to 121 °C.

In both cases the spherical surface of the outer or inner ring have to be provided with a dry-film lubricant as per MIL-PRF-46010 or equivalent (anti-seizing protection).

The slide hole treatment either at the outer ring or inner ring.

 

Document History

October 1, 2018
Aerospace series - Bearing, spherical, plain, in corrosion resisting steel - Narrow series - Dimensions and loads - Inch series
This European standard specifies the characteristics of inch based spherical plain bearing, metal to metal, in corrosion resisting steel, narrow series. They are intended for use in fixed or moving...
ASD-STAN PREN 6046
July 1, 2018
Aerospace series - Bearings, spherical plain, in corrosion resisting steel - Narrow series - Dimensions and loads - Inch series
This European standard specifies the characteristics of inch based spherical plain bearings, metal to metal, in corrosion resisting steel, narrow series. They are intended for use in fixed or moving...
August 1, 1998
Aerospace Series Bearings, Sperical Plain, in Corrosion Resisting Steel Narrow Series Dimensions and Loads Inch Series
This standard specifies the characteristics of inch based spherical plain bearings, metal to metal, in corrosion resisting steel, narrow series. They are intended for use in fixed or moving parts of...

References

Advertisement