ASD-STAN - PREN 6046
Aerospace Series Bearings, Sperical Plain, in Corrosion Resisting Steel Narrow Series Dimensions and Loads Inch Series
| Organization: | ASD-STAN |
| Publication Date: | 1 August 1998 |
| Status: | inactive |
| Page Count: | 7 |
scope:
This standard specifies the characteristics of inch based spherical plain bearings, metal to metal, in corrosion resisting steel, narrow series.
They are intended for use in fixed or moving parts of the aircraft structure and their control mechanisms.
They shall be used in the temperature range -54°C to +150°C.
However being lubricated with the following greases:
- grease as per MlL-G-23827 (Code A): operating temperature range -73°C to +121 "C or
- grease as per MlL-G-81322 (Code B): operating temperature range -54°C to +177"C.
Their field of application when lubricated with grease Code A is limited to +121 "C.
Document History