CEI EN IEC 62024-1

High frequency inductive components - Electrical characteristics and measuring methods Part 1: Nanohenry range chip inductor

active, Most Current
Buy Now
Organization: CEI
Publication Date: 1 June 2018
Status: active
Page Count: 28
ICS Code (Magnetic components): 29.100.10
scope:

This part of IEC 62024 specifies electrical characteristics and measuring methods for the nanohenry range chip inductor that is normally used in high frequency (over 100 kHz) range.

Document History

CEI EN IEC 62024-1
June 1, 2018
High frequency inductive components - Electrical characteristics and measuring methods Part 1: Nanohenry range chip inductor
This part of IEC 62024 specifies electrical characteristics and measuring methods for the nanohenry range chip inductor that is normally used in high frequency (over 100 kHz) range.
March 1, 2009
High frequency inductive components - Electrical characteristics and measuring methods Part 1: Nanohenry range chip inductor
Norma recepita mediante l'annuncio su CEI MAGAZINE marzo 2009. La Norma EN 62024-1:2008-05, adozione della IEC 62024-1:2008-02, è integrata dal Corrigendum IEC di luglio 2008. La presente Norma...

References

Advertisement