CEI EN 62024-1
High frequency inductive components - Electrical characteristics and measuring methods Part 1: Nanohenry range chip inductor
active, Most Current
Buy Now
| Organization: | CEI |
| Publication Date: | 1 March 2009 |
| Status: | active |
| Page Count: | 26 |
scope:
Norma recepita mediante l'annuncio su CEI MAGAZINE marzo 2009.
La Norma EN 62024-1:2008-05, adozione della IEC 62024-1:2008-02, è integrata dal Corrigendum IEC di luglio 2008.
La presente Norma sostituisce la CEI EN 62024-1:2002-12.
Document History
June 1, 2018
High frequency inductive components - Electrical characteristics and measuring methods Part 1: Nanohenry range chip inductor
This part of IEC 62024 specifies electrical characteristics and measuring methods for the nanohenry range chip inductor that is normally used in high frequency (over 100 kHz) range.
CEI EN 62024-1
March 1, 2009
High frequency inductive components - Electrical characteristics and measuring methods Part 1: Nanohenry range chip inductor
Norma recepita mediante l'annuncio su CEI MAGAZINE marzo 2009.
La Norma EN 62024-1:2008-05, adozione della IEC 62024-1:2008-02, è integrata dal Corrigendum IEC di luglio 2008.
La presente Norma...