TSE - TS EN 2874
Aerospace series-Bolts, large bihexagonal head, close tolerance normal shank, medium length thread, in heat resisting nickel base alloy, passivated-Classification: 1550 MPa (at ambient temperature)/315 C
inactive
| Organization: | TSE |
| Publication Date: | 3 September 1996 |
| Status: | inactive |
| ICS Code (Bolts, screws, studs): | 49.030.20 |
Document History
April 28, 2004
Aerospace series ? Bolts, large bihexagonal head, close tolerance normal shank, medium length thread, in heat resisting nickel base alloy, passivated ? Classification : 1550 MPa (at ambient temperature) / 315 ?C
Bu standard, dar toleransli normal govdeli, orta uzunlukta vidadisli, isiya dayanikli nikel esasli alasimdan yapilmis, pasivasyonuyapilmis, on iki kose basli civatalarin ozelliklerini kapsar.
TS EN 2874
September 3, 1996
Aerospace series-Bolts, large bihexagonal head, close tolerance normal shank, medium length thread, in heat resisting nickel base alloy, passivated-Classification: 1550 MPa (at ambient temperature)/315 C
A description is not available for this item.