TSE - TS EN 2874

Aerospace series ? Bolts, large bihexagonal head, close tolerance normal shank, medium length thread, in heat resisting nickel base alloy, passivated ? Classification : 1550 MPa (at ambient temperature) / 315 ?C

active, Most Current
Organization: TSE
Publication Date: 28 April 2004
Status: active
ICS Code (Bolts, screws, studs): 49.030.20
scope:

Bu standard, dar toleransli normal govdeli, orta uzunlukta vidadisli, isiya dayanikli nikel esasli alasimdan yapilmis, pasivasyonuyapilmis, on iki kose basli civatalarin ozelliklerini kapsar.

Document History

TS EN 2874
April 28, 2004
Aerospace series ? Bolts, large bihexagonal head, close tolerance normal shank, medium length thread, in heat resisting nickel base alloy, passivated ? Classification : 1550 MPa (at ambient temperature) / 315 ?C
Bu standard, dar toleransli normal govdeli, orta uzunlukta vidadisli, isiya dayanikli nikel esasli alasimdan yapilmis, pasivasyonuyapilmis, on iki kose basli civatalarin ozelliklerini kapsar.
September 3, 1996
Aerospace series-Bolts, large bihexagonal head, close tolerance normal shank, medium length thread, in heat resisting nickel base alloy, passivated-Classification: 1550 MPa (at ambient temperature)/315 C
A description is not available for this item.
Advertisement