TSE - TS EN 754-7

Aluminium and aluminium alloys - Cold drawn rod/bar and tube - Part 7: Seamless tubes, tolerances on dimensions and form

inactive
Organization: TSE
Publication Date: 24 February 2005
Status: inactive
ICS Code (Aluminium products): 77.150.10
scope:

Bu standard, duzgun uzunluklarda tedarik edilen ve dis capi (OD)3 mm ? 350 mm (yuvarlak boru, Sekil 1) olan veya capi 8 mm ? 300 mmolan bir cevrel cember (CD) icinde yuvarlak kesitli boru disinda(Sekil 2) bir kesiti olan aluminyum ve aluminyum alasimi sogukcekilmis dikissiz borularin boyut ve sekil toleranslarinikapsar.

Document History

December 9, 2016
Aluminium and aluminium alloys - Cold drawn rod/bar and tube - Part 7: Seamless tubes, tolerances on dimensions and form
This standard specifies the tolerances on dimensions and formfor aluminium and aluminium alloys cold drawn seamless tubes withan outside diameter (OD) from 3 mm to 350 mm (round tube, seeFigure 1) or...
April 9, 2009
Aluminium and aluminium alloys - Cold drawn rod/bar and tube - Part 7: Seamless tubes, tolerances on dimensions and form
A description is not available for this item.
TS EN 754-7
February 24, 2005
Aluminium and aluminium alloys - Cold drawn rod/bar and tube - Part 7: Seamless tubes, tolerances on dimensions and form
Bu standard, duzgun uzunluklarda tedarik edilen ve dis capi (OD)3 mm ? 350 mm (yuvarlak boru, Sekil 1) olan veya capi 8 mm ? 300 mmolan bir cevrel cember (CD) icinde yuvarlak kesitli boru...
Advertisement