ASTM International - ASTM D3340-07

Standard Test Method for Lithium and Sodium in Lubricating Greases by Flame Photometer (Withdrawn 2013)

inactive
Buy Now
Organization: ASTM International
Publication Date: 1 December 2007
Status: inactive
Page Count: 3
ICS Code (Lubricants, industrial oils and related products): 75.100
significance And Use:

Lubricating greases can contain the lithium soap of hydroxy stearic acid or the sodium soap of various fatty acids as thickeners. The determination of total lithium or total sodium is a measure of... View More

scope:

1.1 This test method covers determination of the lithium and sodium content of lubricating greases by means of a flame photometer.

1.2 A multi-element analysis method for greases, which includes the measurement of lithium and sodium concentrations using inductively couple plasma-atomic emission spectroscopy (ICP-AES), is available in Test Method D 7303.

1.3 The values stated in SI units are to be regarded as the standard. The values given in parentheses are for information only.The preferred units are mass %.

1.4 This standard does not purport to address all of the safety concerns, if any, associated with its use. It is the responsibility of the user of this standard to establish appropriate safety and health practices and determine the applicability of regulatory limitations prior to use.

Document History

ASTM D3340-07
December 1, 2007
Standard Test Method for Lithium and Sodium in Lubricating Greases by Flame Photometer (Withdrawn 2013)
1.1 This test method covers determination of the lithium and sodium content of lubricating greases by means of a flame photometer. 1.2 A multi-element analysis method for greases, which includes the...
May 10, 2003
Standard Test Method for Lithium and Sodium in Lubricating Greases by Flame Photometer
1.1 This test method covers determination of the lithium and sodium content of lubricating greases by means of a flame photometer. 1.2 This standard does not purport to address all of the safety...
November 10, 1998
Standard Test Method for Lithium and Sodium in Lubricating Greases by Flame Photometer
1.1 This test method covers determination of the lithium and sodium content of lubricating greases by means of a flame photometer. 1.2 This standard does not purport to address all of the safety...
Advertisement