NPFC - MIL-P-11414

PRIMER, ALKYD, FAST DRY, CORROSION INHIBITING, LEAD AND CHROMATE FREE, VOC COMPLIANT

inactive
Buy Now
Organization: NPFC
Publication Date: 7 January 2008
Status: inactive
Page Count: 14
scope:

This specification covers the requirements of a fast drying, corrosion inhibiting, low VOC content alkyd primer for metal surfaces. This primer is lead and chromate free and contains no more than 420 grams per liter (3.5 pounds per gallon) of VOCs as applied. This primer is not to be used on tactical or combat equipment, or equipment that will be exposed to any nuclear, biological, or chemical (NBC) agents and decontamination procedures. Equipment primed with this material is not to be coated with CARC primers or topcoats.

intended Use:

This specification covers an alkyd primer that when reduced as specified shall have a maximum volatile organic compound (VOC) content of not more than 420 grams per liter. The intended use is on... View More

Document History

Primer Alkyd, Fast Dry, Corrosion Inhibiting, Lead and Chromate Free
A description is not available for this item.
April 24, 2018
Primer Alkyd, Fast Dry, Corrosion Inhibiting, Lead and Chromate Free
A description is not available for this item.
July 24, 2013
PRIMER ALKYD, FAST DRY, CORROSION INHIBITING, LEAD AND CHROMATE FREE
This specification covers an alkyd primer that when reduced as specified shall have a maximum volatile organic compound (VOC) content of not more than 420 grams per liter (g/l) (3.5 pounds/gal...
March 11, 2013
PRIMER, ALKYD, FAST DRY, CORROSION INHIBITING, LEAD AND CHROMATE FREE, VOC COMPLIANT
A description is not available for this item.
MIL-P-11414
January 7, 2008
PRIMER, ALKYD, FAST DRY, CORROSION INHIBITING, LEAD AND CHROMATE FREE, VOC COMPLIANT
This specification covers the requirements of a fast drying, corrosion inhibiting, low VOC content alkyd primer for metal surfaces. This primer is lead and chromate free and contains no more than 420...
July 22, 1992
PRIMER, ALKYD, FAST DRY, CORROSION INHIBITING, LEAD AND CHROMATE FREE, VOC COMPLIANT
This specification covers the requirements of a fast drying, corrosion inhibiting, low VOC content alkyd primer for metal surfaces. This primer is lead and chromate free and contains no more than 420...
May 10, 1971
PRIMER, ALKYD, FAST DRY, CORROSION INHIBITING, LEAD AND CHROMATE FREE, VOC COMPLIANT
A description is not available for this item.
August 22, 1966
PRIMER, ALKYD, FAST DRY, CORROSION INHIBITING, LEAD AND CHROMATE FREE, VOC COMPLIANT
A description is not available for this item.
July 24, 1961
PRIMER, ALKYD, FAST DRY, CORROSION INHIBITING, LEAD AND CHROMATE FREE, VOC COMPLIANT
A description is not available for this item.
December 2, 1952
PRIMER, ALKYD, FAST DRY, CORROSION INHIBITING, LEAD AND CHROMATE FREE, VOC COMPLIANT
A description is not available for this item.

References

Advertisement