NPFC - MIL-DTL-11414
PRIMER ALKYD, FAST DRY, CORROSION INHIBITING, LEAD AND CHROMATE FREE
| Organization: | NPFC |
| Publication Date: | 24 July 2013 |
| Status: | active |
| Page Count: | 19 |
scope:
This specification covers the requirements of a fast drying corrosion inhibiting, low VOC content alkyd primer for coating interior and exterior surfaces of ammunition. This enamel primer is formulated free of lead and chromate (hexavalent chromium), with a maximum VOC content of 420 grams/liter (g/l) (3.5 pounds/gallon (lbs/gal)) as applied. The primer is also formulated free of hazardous air pollutants (HAP-free). This primer is not to be used on tactical or combat equipment. Equipment primed with this material is not to be coated with chemical agent resistant coating (CARC) primers or topcoats.
intended Use:
This specification covers an alkyd primer that when reduced as specified shall have a maximum volatile organic compound (VOC) content of not more than 420 grams per liter (g/l) (3.5... View More
Document History