TSE - TS 4237

Tests On Indoor Post Insulators Of Organic Material For Systems With Nominal Voltages Greater Than 1000 V Up To But Not Including 300 kV

inactive
Organization: TSE
Publication Date: 24 April 1984
Status: inactive
ICS Code (Insulators): 29.080.10
scope:

Bu standard, anma gerilimi 1000 V'tan buyuk ve 300 kV'a kadarolan, frekansi 100 Hz'i gecmeyen alternatif akimla bina icinde veatmosfer,k basincta calisan elektrik tesis ve cihazlarindakullanilan organik malzemeden ve dokum epoksi recineden yapilmisbina ici mesnet izolatorlerinin muayene ve deney metotlarinikapsar.

Document History

November 10, 1987
Tests On Indoor Post Insulators Of Organic Material For Systems With Nominal Voltages Greater Than 1000 V Up To But Not Including 300 kV
Bu standard, sanayide kullanılan petrol esaslı çözücüleri kapsar. Otomobillerde kullanılan yakıt benzinini kapsamaz.
TS 4237
April 24, 1984
Tests On Indoor Post Insulators Of Organic Material For Systems With Nominal Voltages Greater Than 1000 V Up To But Not Including 300 kV
Bu standard, anma gerilimi 1000 V'tan buyuk ve 300 kV'a kadarolan, frekansi 100 Hz'i gecmeyen alternatif akimla bina icinde veatmosfer,k basincta calisan elektrik tesis ve cihazlarindakullanilan...
Advertisement