TSE - TS 4237/T1

Tests On Indoor Post Insulators Of Organic Material For Systems With Nominal Voltages Greater Than 1000 V Up To But Not Including 300 kV

active, Most Current
Organization: TSE
Publication Date: 10 November 1987
Status: active
ICS Code (Insulators): 29.080.10
scope:

Bu standard, sanayide kullanılan petrol esaslı çözücüleri kapsar. Otomobillerde kullanılan yakıt benzinini kapsamaz.

Document History

TS 4237/T1
November 10, 1987
Tests On Indoor Post Insulators Of Organic Material For Systems With Nominal Voltages Greater Than 1000 V Up To But Not Including 300 kV
Bu standard, sanayide kullanılan petrol esaslı çözücüleri kapsar. Otomobillerde kullanılan yakıt benzinini kapsamaz.
April 24, 1984
Tests On Indoor Post Insulators Of Organic Material For Systems With Nominal Voltages Greater Than 1000 V Up To But Not Including 300 kV
Bu standard, anma gerilimi 1000 V'tan buyuk ve 300 kV'a kadarolan, frekansi 100 Hz'i gecmeyen alternatif akimla bina icinde veatmosfer,k basincta calisan elektrik tesis ve cihazlarindakullanilan...
Advertisement