TSE - TS EN 60984
Sleeves of insulating material for live working
active
| Organization: | TSE |
| Publication Date: | 16 March 2006 |
| Status: | active |
| ICS Code (Protection against electric shock. Live working): | 13.260 |
| ICS Code (Protective clothing): | 13.340.10 |
scope:
Bu standard, enerjili elektriksel iletkenlere, techizata veyadevrelere, kazara temasa karsi calisanlari korumak icin kullanilanyalitkan kolluklari kapsar.
Document History
April 6, 2006
Sleeves of insulating material for live working
Bu standard, enerjili elektriksel iletkenlere, techizata veyadevrelere, kazara temasa karsi calisanlari korumak icin kullanilanyalitkan kolluklari kapsar.
April 6, 2006
Sleeves of insulating material for live working
Bu standard, enerjili elektriksel iletkenlere, techizata veyadevrelere, kazara temasa karsi calisanlari korumak icin kullanilanyalitkan kolluklari kapsar.
TS EN 60984
March 16, 2006
Sleeves of insulating material for live working
Bu standard, enerjili elektriksel iletkenlere, techizata veyadevrelere, kazara temasa karsi calisanlari korumak icin kullanilanyalitkan kolluklari kapsar.
September 27, 2005
Sleeves of insulating material for live working; Amendment A1
This standard applies to a.c. air-break circuit-breakers for operation at 50 Hz or 60 Hz, having a rated voltage not exceeding 440 V (between phases), a rated current not exceeding 125 A and a rated...
September 27, 2005
Sleeves of insulating material for live working; Amendment A11
This standard applies to a.c. air-break circuit-breakers for operation at 50 Hz or 60 Hz, having a rated voltage not exceeding 440 V (between phases), a rated current not exceeding 125 A and a rated...
September 3, 1996
Sleeves of insulating material for live working (IEC 984:1990, modified)
A description is not available for this item.