TSE - TS EN 60984/A1

Sleeves of insulating material for live working; Amendment A1

active
Organization: TSE
Publication Date: 27 September 2005
Status: active
ICS Code (Protection against electric shock. Live working): 13.260
ICS Code (Protective clothing): 13.340.10
scope:

This standard applies to a.c. air-break circuit-breakers for operation at 50 Hz or 60 Hz, having a rated voltage not exceeding 440 V (between phases), a rated current not exceeding 125 A and a rated short-circuit capacity not exceeding 25 000 A.

Document History

April 6, 2006
Sleeves of insulating material for live working
Bu standard, enerjili elektriksel iletkenlere, techizata veyadevrelere, kazara temasa karsi calisanlari korumak icin kullanilanyalitkan kolluklari kapsar.
April 6, 2006
Sleeves of insulating material for live working
Bu standard, enerjili elektriksel iletkenlere, techizata veyadevrelere, kazara temasa karsi calisanlari korumak icin kullanilanyalitkan kolluklari kapsar.
March 16, 2006
Sleeves of insulating material for live working
Bu standard, enerjili elektriksel iletkenlere, techizata veyadevrelere, kazara temasa karsi calisanlari korumak icin kullanilanyalitkan kolluklari kapsar.
TS EN 60984/A1
September 27, 2005
Sleeves of insulating material for live working; Amendment A1
This standard applies to a.c. air-break circuit-breakers for operation at 50 Hz or 60 Hz, having a rated voltage not exceeding 440 V (between phases), a rated current not exceeding 125 A and a rated...
September 27, 2005
Sleeves of insulating material for live working; Amendment A11
This standard applies to a.c. air-break circuit-breakers for operation at 50 Hz or 60 Hz, having a rated voltage not exceeding 440 V (between phases), a rated current not exceeding 125 A and a rated...
September 3, 1996
Sleeves of insulating material for live working (IEC 984:1990, modified)
A description is not available for this item.
Advertisement