CSA - CAN/CSA-ISO/IEC 13250-3:07
Information technology — Topic Maps — Part 3: XML syntax
inactive
| Organization: | CSA |
| Publication Date: | 1 November 2007 |
| Status: | inactive |
| Page Count: | 40 |
Document History
January 1, 2015
Information technology — Topic Maps — Part 3: XML syntax
This part of ISO/IEC 13250 defines an XML-based interchange syntax for Topic Maps, which can be used to interchange instances of the data model defined in [ISO/IEC 13250-2]. It also defines a mapping...
CAN/CSA-ISO/IEC 13250-3:07
November 1, 2007
Information technology — Topic Maps — Part 3: XML syntax
A description is not available for this item.
November 1, 2007
Information technology - Topic Maps - Part 3: XML syntax
This part of ISO/IEC 13250 defines an XML-based interchange syntax for Topic Maps, which can be used to interchange instances of the data model defined in [ISO/IEC 13250-2]. It also defines a mapping...