CSA - CAN/CSA-ISO/IEC 13250-3:07

Information technology - Topic Maps - Part 3: XML syntax

inactive
Organization: CSA
Publication Date: 1 November 2007
Status: inactive
Page Count: 40
ICS Code (IT applications in information, documentation and publishing): 35.240.30
scope:

This part of ISO/IEC 13250 defines an XML-based interchange syntax for Topic Maps, which can be used to interchange instances of the data model defined in [ISO/IEC 13250-2]. It also defines a mapping from the interchange syntax to the data model. The syntax is defined with a RELAX-NG schema, and more precision is provided through the mapping to the data model, which effectively also defines the interpretation of the syntax.

Document History

January 1, 2015
Information technology — Topic Maps — Part 3: XML syntax
This part of ISO/IEC 13250 defines an XML-based interchange syntax for Topic Maps, which can be used to interchange instances of the data model defined in [ISO/IEC 13250-2]. It also defines a mapping...
November 1, 2007
Information technology — Topic Maps — Part 3: XML syntax
A description is not available for this item.
CAN/CSA-ISO/IEC 13250-3:07
November 1, 2007
Information technology - Topic Maps - Part 3: XML syntax
This part of ISO/IEC 13250 defines an XML-based interchange syntax for Topic Maps, which can be used to interchange instances of the data model defined in [ISO/IEC 13250-2]. It also defines a mapping...

References

Advertisement