TSE - TS PREN 60989

Separating transformers, autotransformers, variablle transformers and reaktors

inactive
Organization: TSE
Publication Date: 8 December 1998
Status: inactive
ICS Code (Transformers. Reactors): 29.180
scope:

Bu standard, besleme gerilimi 1000 Volt'u, cikis gerilimi 15kV'u ve gucu 1-10 kVA'yi asmayan ayirma transformatorlerini,ototransformatorleri, degisebilir transformatorleri ve reaktorlerikapsar.

Document History

April 7, 1999
Separating transformers, autotransformers, variablle transformers and reaktors
This standard applies to a.c. air-break circuit-breakers for operation at 50 Hz or 60 Hz, having a rated voltage not exceeding 440 V (between phases), a rated current not exceeding 125 A and a rated...
TS PREN 60989
December 8, 1998
Separating transformers, autotransformers, variablle transformers and reaktors
Bu standard, besleme gerilimi 1000 Volt'u, cikis gerilimi 15kV'u ve gucu 1-10 kVA'yi asmayan ayirma transformatorlerini,ototransformatorleri, degisebilir transformatorleri ve reaktorlerikapsar.
Advertisement