TSE - TS PREN 60989/T1

Separating transformers, autotransformers, variablle transformers and reaktors

inactive, Most Current
Organization: TSE
Publication Date: 7 April 1999
Status: inactive
ICS Code (Transformers. Reactors): 29.180
scope:

This standard applies to a.c. air-break circuit-breakers for operation at 50 Hz or 60 Hz, having a rated voltage not exceeding 440 V (between phases), a rated current not exceeding 125 A and a rated short-circuit capacity not exceeding 25 000 A.

Document History

TS PREN 60989/T1
April 7, 1999
Separating transformers, autotransformers, variablle transformers and reaktors
This standard applies to a.c. air-break circuit-breakers for operation at 50 Hz or 60 Hz, having a rated voltage not exceeding 440 V (between phases), a rated current not exceeding 125 A and a rated...
December 8, 1998
Separating transformers, autotransformers, variablle transformers and reaktors
Bu standard, besleme gerilimi 1000 Volt'u, cikis gerilimi 15kV'u ve gucu 1-10 kVA'yi asmayan ayirma transformatorlerini,ototransformatorleri, degisebilir transformatorleri ve reaktorlerikapsar.
Advertisement