DIN ISO 1219-1

Fluid power systems and components - Graphic symbols and circuit diagrams - Part 1: Graphic symbols for conventional use and data-processing applications (ISO 1219-1:2006); Text in German, English and French

inactive
Buy Now
Organization: DIN
Publication Date: 1 December 2007
Status: inactive
Page Count: 172
ICS Code (Graphical symbols for use on mechanical engineering and construction drawings, diagrams, plans, maps and in relevant technical product documentation): 01.080.30
ICS Code (Fluid power systems in general): 23.100.01
scope:

This part of ISO 1219 establishes basic elements for symbols. It lays down rules for devising fluid power symbols for use on components and in circuit diagrams.

This part of ISO 1219 is a collective application standard of the ISO 14617 series. In this part of ISO 1219, the symbols are designed in fixed dimensions to be used directly in data processing systems, which might result in different variants.

NOTE In addition to terms in English and French, two of the three official ISO languages, this part of ISO 1219 gives the equivalent terms in German; these are published under the responsibility of the member body for Germany (DIN). However, only the terms and definitions given in the official languages can be considered as ISO terms and definitions.

Document History

January 1, 2019
Fluid power systems and components - Graphic symbols and circuit diagrams - Part 1: Graphic symbols for conventional use and data-processing applications (ISO 1219-1:2012 + Amd.1:2016); Text in German, English and French
This part of ISO 1219 establishes basic elements for symbols. It specifies rules for devising fluid power symbols for use on components and in circuit diagrams. This part of ISO 1219 is a collective...
June 1, 2018
Fluid power systems and components - Graphic symbols and circuit diagrams - Part 1: Graphic symbols for conventional use and data-processing applications (ISO 1219-1:2012 + Amd.1:2016); Text in German, English and French
A description is not available for this item.
DIN ISO 1219-1
December 1, 2007
Fluid power systems and components - Graphic symbols and circuit diagrams - Part 1: Graphic symbols for conventional use and data-processing applications (ISO 1219-1:2006); Text in German, English and French
This part of ISO 1219 establishes basic elements for symbols. It lays down rules for devising fluid power symbols for use on components and in circuit diagrams. This part of ISO 1219 is a collective...
May 1, 2004
Fluid power systems and components - Graphic symbols and circuit diagrams - Part 1: Graphic symbols for conventional use and data processing applications (ISO/DIS 1219-1:2004)
A description is not available for this item.

References

Advertisement