CSA - CAN/CSA-ISO/IEC 21000-16-07
Information technology — Multimedia framework (MPEG-21) — Part 16: Binary Format
inactive
| Organization: | CSA |
| Publication Date: | 1 November 2007 |
| Status: | inactive |
| Page Count: | 140 |
scope:
This part of ISO/IEC 21000 specifies the ISO/IEC 21000 binary format which is an alternative serialization format of descriptions as specified within other ISO/IEC 21000 parts, e.g. ISO/IEC 21000-2. This enables the efficient interchange or storage of ISO/IEC 21000 descriptions
Document History
CAN/CSA-ISO/IEC 21000-16-07
November 1, 2007
Information technology — Multimedia framework (MPEG-21) — Part 16: Binary Format
This part of ISO/IEC 21000 specifies the ISO/IEC 21000 binary format which is an alternative serialization format of descriptions as specified within other ISO/IEC 21000 parts, e.g. ISO/IEC 21000-2....
November 1, 2007
Information technology - Multimedia framework (MPEG-21) - Part 16: Binary Format
This part of ISO/IEC 21000 specifies the ISO/IEC 21000 binary format which is an alternative serialization format of descriptions as specified within other ISO/IEC 21000 parts, e.g. ISO/IEC 21000-2....
January 1, 2007
Information technology - Multimedia framework (MPEG-21) - Part 16: Binary Format
This part of ISO/IEC 21000 specifies the ISO/IEC 21000 binary format which is an alternative serialization format of descriptions as specified within other ISO/IEC 21000 parts, e.g. ISO/IEC 21000-2....
January 1, 2007
Information technology — Multimedia framework (MPEG-21) — Part 16: Binary Format
This part of ISO/IEC 21000 specifies the ISO/IEC 21000 binary format which is an alternative serialization format of descriptions as specified within other ISO/IEC 21000 parts, e.g. ISO/IEC 21000-2....