CSA - CAN/CSA-ISO/IEC 21000-16-07

Information technology - Multimedia framework (MPEG-21) - Part 16: Binary Format

inactive
Organization: CSA
Publication Date: 1 November 2007
Status: inactive
Page Count: 22
ICS Code (Information coding): 35.040
scope:

This part of ISO/IEC 21000 specifies the ISO/IEC 21000 binary format which is an alternative serialization format of descriptions as specified within other ISO/IEC 21000 parts, e.g. ISO/IEC 21000-2. This enables the efficient interchange or storage of ISO/IEC 21000 descriptions.

Document History

November 1, 2007
Information technology — Multimedia framework (MPEG-21) — Part 16: Binary Format
This part of ISO/IEC 21000 specifies the ISO/IEC 21000 binary format which is an alternative serialization format of descriptions as specified within other ISO/IEC 21000 parts, e.g. ISO/IEC 21000-2....
CAN/CSA-ISO/IEC 21000-16-07
November 1, 2007
Information technology - Multimedia framework (MPEG-21) - Part 16: Binary Format
This part of ISO/IEC 21000 specifies the ISO/IEC 21000 binary format which is an alternative serialization format of descriptions as specified within other ISO/IEC 21000 parts, e.g. ISO/IEC 21000-2....
January 1, 2007
Information technology - Multimedia framework (MPEG-21) - Part 16: Binary Format
This part of ISO/IEC 21000 specifies the ISO/IEC 21000 binary format which is an alternative serialization format of descriptions as specified within other ISO/IEC 21000 parts, e.g. ISO/IEC 21000-2....
January 1, 2007
Information technology — Multimedia framework (MPEG-21) — Part 16: Binary Format
This part of ISO/IEC 21000 specifies the ISO/IEC 21000 binary format which is an alternative serialization format of descriptions as specified within other ISO/IEC 21000 parts, e.g. ISO/IEC 21000-2....

References

Advertisement