DS/IEC 68-3-1A
Basic environmental testing procedures - Part 3: Background information - Section One: Cold and dry heat tests
inactive, Most Current
| Organization: | DS |
| Publication Date: | 1 January 1979 |
| Status: | inactive |
| ICS Code (Environmental testing): | 19.040 |
scope:
This supplement gives additional information concerning the exceptional cases where temperature stability is not achieved during the test.
Document History
DS/IEC 68-3-1A
January 1, 1979
Basic environmental testing procedures - Part 3: Background information - Section One: Cold and dry heat tests
This supplement gives additional information concerning the exceptional cases where temperature stability is not achieved during the test.
January 1, 1975
Basic environmental testing procedures - Part 3: Background information - Section one: Cold and dry heat tests
The standard gives background information for Tests A: Cold, of Publication 68-2-1, and Tests B: Dry heat, of Publication 68-2-2. The clause dealing with test chambers includes reference to detailed...