DS/IEC 68-3-1

Basic environmental testing procedures - Part 3: Background information - Section one: Cold and dry heat tests

inactive
Organization: DS
Publication Date: 1 January 1975
Status: inactive
ICS Code (Environmental testing): 19.040
scope:

The standard gives background information for Tests A: Cold, of Publication 68-2-1, and Tests B: Dry heat, of Publication 68-2-2. The clause dealing with test chambers includes reference to detailed appendices regarding the effects of size of chamber on surface temperature of a specimen when no forced air circulation is used; the effect of airflow on chamber conditions and on surface temperatures of test specimens; the effect of wire termination dimensions and material on...

Document History

January 1, 1979
Basic environmental testing procedures - Part 3: Background information - Section One: Cold and dry heat tests
This supplement gives additional information concerning the exceptional cases where temperature stability is not achieved during the test.
DS/IEC 68-3-1
January 1, 1975
Basic environmental testing procedures - Part 3: Background information - Section one: Cold and dry heat tests
The standard gives background information for Tests A: Cold, of Publication 68-2-1, and Tests B: Dry heat, of Publication 68-2-2. The clause dealing with test chambers includes reference to detailed...

References

Advertisement