ANSI - INCITS/ISO/IEC 7816-3
Information technology - Identification cards - Integrated circuit(s) cards with contacts - Part 3: Electronic signals and transmission protocols
active, Most Current
Buy Now
| Organization: | ANSI |
| Publication Date: | 15 December 1997 |
| Status: | active |
| Page Count: | 32 |
Document History
January 1, 2006
Identification cards - Integrated circuit(s) cards with contacts - Part 3: Electronic interface and transmission protocols
This part of ISO/IEC 7816 specifies the power and signal structures, and information exchange between an integrated circuit card and an interface device such as a terminal.
It also covers signal...
June 1, 2002
Information technology - Identification cards - Integrated circuit(s) cards with contacts - Part 3: Electronic signals and transmission protocols - AMENDMENT 1 : Electrical characteristics and class indication for integrated circuit(s) cards operating at 5 V, 3 V and 1,8 V
A description is not available for this item.
INCITS/ISO/IEC 7816-3
December 15, 1997
Information technology - Identification cards - Integrated circuit(s) cards with contacts - Part 3: Electronic signals and transmission protocols
A description is not available for this item.