ANSI - INCITS/ISO/IEC 7816-3

Identification cards - Integrated circuit(s) cards with contacts - Part 3: Electronic interface and transmission protocols

active, Most Current
Organization: ANSI
Publication Date: 1 January 2006
Status: active
Page Count: 60
scope:

This part of ISO/IEC 7816 specifies the power and signal structures, and information exchange between an integrated circuit card and an interface device such as a terminal.

It also covers signal rates, voltage levels, current values, parity convention, operating procedure, transmission mechanisms and communication with the card.

It does not cover information and instruction content, such as identification of issuers and users, services and limits, security features, journaling and instruction definitions.

Document History

INCITS/ISO/IEC 7816-3
January 1, 2006
Identification cards - Integrated circuit(s) cards with contacts - Part 3: Electronic interface and transmission protocols
This part of ISO/IEC 7816 specifies the power and signal structures, and information exchange between an integrated circuit card and an interface device such as a terminal. It also covers signal...
June 1, 2002
Information technology - Identification cards - Integrated circuit(s) cards with contacts - Part 3: Electronic signals and transmission protocols - AMENDMENT 1 : Electrical characteristics and class indication for integrated circuit(s) cards operating at 5 V, 3 V and 1,8 V
A description is not available for this item.
December 15, 1997
Information technology - Identification cards - Integrated circuit(s) cards with contacts - Part 3: Electronic signals and transmission protocols
A description is not available for this item.
Advertisement