DS/EN 300267-5 V1.2.6

Integrated Services Digital Network (ISDN); Telephony 7 kHz, videotelephony, audiographic conference and videoconference teleservices; Digital Subscriber Signalling System No. one (DSS1) protocol; Part 5: Test Suite Structure and Test Purposes (TSS&TP) specification for the network

active, Most Current
Organization: DS
Publication Date: 15 April 2000
Status: active
ICS Code (Integrated Services Digital Network (ISDN)): 33.080
scope:

The present document is applicable to the stage three of the telephony 7 kHz and videotelephony teleservices for the pan-European Integrated Services Digital Network (ISDN) as provided by European public telecommunications operators at the T reference point or coincident S and T reference point (as specified in ITU-T Recommendation I.411 [8] by means of the Digital Subscriber Signalling System No. one (DSS1) protocol. EN 300 267-1 [3] provides the protocol specification and EN 300 267-2 [4] the Protocol Implementation Conformance Statement (PICS) proforma specification. Stage three identifies the protocol procedures and switching functions needed to support a telecommunications service (see ITU-T Recommendation I.130 [7]).

Document History

DS/EN 300267-5 V1.2.6
April 15, 2000
Integrated Services Digital Network (ISDN); Telephony 7 kHz, videotelephony, audiographic conference and videoconference teleservices; Digital Subscriber Signalling System No. one (DSS1) protocol; Part 5: Test Suite Structure and Test Purposes (TSS&TP) specification for the network
The present document is applicable to the stage three of the telephony 7 kHz and videotelephony teleservices for the pan-European Integrated Services Digital Network (ISDN) as provided by European...

References

Advertisement