TSE - TS EN 45501/T1
Metrological aspects of non-automatic weighting instruments
inactive
| Organization: | TSE |
| Publication Date: | 21 March 2000 |
| Status: | inactive |
| ICS Code (Measurement of volume, mass, density, viscosity): | 17.060 |
scope:
This standard applies to a.c. air-break circuit-breakers for operation at 50 Hz or 60 Hz, having a rated voltage not exceeding 440 V (between phases), a rated current not exceeding 125 A and a rated short-circuit capacity not exceeding 25 000 A.
Document History
April 30, 2015
Metrological aspects of non-automatic weighing instruments
Bu standard otomatik olmayan tarti aletlerinin metrolojik veteknik kurallarini kapsar.
June 28, 2001
Metrological aspects of non-automatic weighting instruments
This standard applies to a.c. air-break circuit-breakers for operation at 50 Hz or 60 Hz, having a rated voltage not exceeding 440 V (between phases), a rated current not exceeding 125 A and a rated...
TS EN 45501/T1
March 21, 2000
Metrological aspects of non-automatic weighting instruments
This standard applies to a.c. air-break circuit-breakers for operation at 50 Hz or 60 Hz, having a rated voltage not exceeding 440 V (between phases), a rated current not exceeding 125 A and a rated...
March 14, 1997
Metrological aspects of non-automatic weighting instruments
Bu standard otomatik olmayan tarti aletlerinin metrolojik veteknik sartlarini belirler.