TSE - TS EN 45501/T2

Metrological aspects of non-automatic weighting instruments

inactive
Organization: TSE
Publication Date: 28 June 2001
Status: inactive
ICS Code (Measurement of volume, mass, density, viscosity): 17.060
scope:

This standard applies to a.c. air-break circuit-breakers for operation at 50 Hz or 60 Hz, having a rated voltage not exceeding 440 V (between phases), a rated current not exceeding 125 A and a rated short-circuit capacity not exceeding 25 000 A.

Document History

April 30, 2015
Metrological aspects of non-automatic weighing instruments
Bu standard otomatik olmayan tarti aletlerinin metrolojik veteknik kurallarini kapsar.
TS EN 45501/T2
June 28, 2001
Metrological aspects of non-automatic weighting instruments
This standard applies to a.c. air-break circuit-breakers for operation at 50 Hz or 60 Hz, having a rated voltage not exceeding 440 V (between phases), a rated current not exceeding 125 A and a rated...
March 21, 2000
Metrological aspects of non-automatic weighting instruments
This standard applies to a.c. air-break circuit-breakers for operation at 50 Hz or 60 Hz, having a rated voltage not exceeding 440 V (between phases), a rated current not exceeding 125 A and a rated...
March 14, 1997
Metrological aspects of non-automatic weighting instruments
Bu standard otomatik olmayan tarti aletlerinin metrolojik veteknik sartlarini belirler.
Advertisement