TSE - TS 12298/T1
Fertilizero-Fluid
inactive
| Organization: | TSE |
| Publication Date: | 23 November 2000 |
| Status: | inactive |
| ICS Code (Fertilizers): | 65.080 |
scope:
This standard applies to a.c. air-break circuit-breakers for operation at 50 Hz or 60 Hz, having a rated voltage not exceeding 440 V (between phases), a rated current not exceeding 125 A and a rated short-circuit capacity not exceeding 25 000 A.
Document History
December 21, 2006
Fertilizero-Fluid
Bu standard dogrudan topraga ve bitkilere uygulanan sivigubreleri kapsar
April 18, 2002
Fertilizero-Fluid
This standard applies to a.c. air-break circuit-breakers for operation at 50 Hz or 60 Hz, having a rated voltage not exceeding 440 V (between phases), a rated current not exceeding 125 A and a rated...
TS 12298/T1
November 23, 2000
Fertilizero-Fluid
This standard applies to a.c. air-break circuit-breakers for operation at 50 Hz or 60 Hz, having a rated voltage not exceeding 440 V (between phases), a rated current not exceeding 125 A and a rated...