TSE - TS 12298/T2

Fertilizero-Fluid

inactive
Organization: TSE
Publication Date: 18 April 2002
Status: inactive
ICS Code (Fertilizers): 65.080
scope:

This standard applies to a.c. air-break circuit-breakers for operation at 50 Hz or 60 Hz, having a rated voltage not exceeding 440 V (between phases), a rated current not exceeding 125 A and a rated short-circuit capacity not exceeding 25 000 A.

Document History

December 21, 2006
Fertilizero-Fluid
Bu standard dogrudan topraga ve bitkilere uygulanan sivigubreleri kapsar
TS 12298/T2
April 18, 2002
Fertilizero-Fluid
This standard applies to a.c. air-break circuit-breakers for operation at 50 Hz or 60 Hz, having a rated voltage not exceeding 440 V (between phases), a rated current not exceeding 125 A and a rated...
November 23, 2000
Fertilizero-Fluid
This standard applies to a.c. air-break circuit-breakers for operation at 50 Hz or 60 Hz, having a rated voltage not exceeding 440 V (between phases), a rated current not exceeding 125 A and a rated...
April 16, 1997
Fertilizero-Fluid
Bu standard topraga uygulanan sivi gubreleri kapsar.
Advertisement