AIA/NAS - NA0044
Nut, Self Locking, 425 Degrees C, Metric, Procurement Specification for
inactive
Buy Now
| Organization: | AIA/NAS |
| Publication Date: | 1 January 1993 |
| Status: | inactive |
| Page Count: | 11 |
scope:
This specification covers the requirements for high quality, self-locking nuts for use in temperatures up to 425°C in conjunction with bolts and screws having threads in accordance with FED-STD-H28/21.
Document History
February 28, 2013
NUT, SELF-LOCKING, 425 °C, METRIC, PROCUREMENT SPECIFICATION FOR
This specification covers the requirements for high quality, self-locking nuts for use in temperatures up to 425 °C in conjunction with bolts and screws having threads in accordance with...
NA0044
January 1, 1993
Nut, Self Locking, 425 Degrees C, Metric, Procurement Specification for
This specification covers the requirements for high quality, self-locking nuts for use in temperatures up to 425°C in conjunction with bolts and screws having threads in accordance with...