AIA/NAS - NA0044
NUT, SELF-LOCKING, 425 °C, METRIC, PROCUREMENT SPECIFICATION FOR
active, Most Current
Buy Now
| Organization: | AIA/NAS |
| Publication Date: | 28 February 2013 |
| Status: | active |
| Page Count: | 9 |
scope:
This specification covers the requirements for high quality, self-locking nuts for use in temperatures up to 425 °C in conjunction with bolts and screws having threads in accordance with FED-STD-H28/21. These nuts are divided into classifications depending upon their axial tensile stress ratings as follows:
Document History
NA0044
February 28, 2013
NUT, SELF-LOCKING, 425 °C, METRIC, PROCUREMENT SPECIFICATION FOR
This specification covers the requirements for high quality, self-locking nuts for use in temperatures up to 425 °C in conjunction with bolts and screws having threads in accordance with...
January 1, 1993
Nut, Self Locking, 425 Degrees C, Metric, Procurement Specification for
This specification covers the requirements for high quality, self-locking nuts for use in temperatures up to 425°C in conjunction with bolts and screws having threads in accordance with...