DLA - SMD-5962-90994 REV B

MICROCIRCUIT, LINEAR, WIDEBAND, HIGH SLEW RATE, OPERATIONAL AMPLIFIER, MONOLITHIC SILICON

inactive
Organization: DLA
Publication Date: 8 November 1993
Status: inactive
Page Count: 18
scope:

This drawing forms a part of a one part - one part number documentation system (see 6.6 herein). Two product assurance classes consisting of military high reliability (device classes B, Q, and M) and space application (device classes S and V), and a choice of case outlines and lead finishes are available and are reflected in the Part or Identifying Number (PIN). Device class M microcircuits represent non-JAN class B microcircuits in accordance with 1.2.1 of MIL-STD-883, "Provisions for the use of MIL-STD-883 in conjunction with compliant non-JAN devices". When available, a choice of radiation hardness assurance (RHA) levels are reflected in the PIN.

The PIN shall be as shown in the following example:

Device classes M, B, and S RHA marked devices shall meet the MIL-M-38510 specified RHA levels and shall be marked with the appropriate RHA designator. Device classes Q and V RHA marked devices shall meet the MIL-I-38535 specified RHA levels and shall be marked with the appropriate RHA designator. A dash (-) indicates a non-RHA device.

The device type(s) shall identify the circuit function as follows:

Device type Generic number Circuit function 01 CLC404 Wideband, high slew rate, operational amplifier

The device class designator shall be a single letter identifying the product assurance level as follows:

Device class Device requirements documentation M Vendor self-certification to the requirements for non-JAN class B microcircuits in accordance with 1.2.1 of MIL-STD-883 B or S Certification and qualification to MIL-M-38510 Q or V Certification and qualification to MIL-I-38535

For device classes M, B, and S, case outline(s) shall meet the requirements in appendix C of MIL-M-38510 and as listed below. For device classes Q and V, case outline(s) shall meet the requirements of MIL-I-38535, appendix C of MIL-M-38510, and as listed below.

Outline letter Case outline P D-4 (8-lead, .405" × .310" × .200"), dual-in-line package

The lead finish shall be as specified in MIL-M-38510 for classes M, B, and S or MIL-I-38535 for class Q and V. Finish letter "X" shall not be marked on the microcircuit or its packaging. The "X" designation is for use in specifications when lead finishes A, B, and C are considered acceptable and interchangeable without preference.

Supply voltage (VS) - - - - - - - - - - - - - - - - ±7 V dc Output current (IOUT) - - - - - - - - - - - - - - - 70 mA Differential input voltage (VID) - - - - - - - - - 10 V dc Common mode input voltage (VCM) - - - - - - - - - - ±5 V dc Power dissipation (PD) - - - - - - - - - - - - - - 120 mW Junction temperature (TJ) - - - - - - - - - - - - - +175°C Ambient operating temperature range (TA) - - - - - −55°C to +125°C Storage temperature range - - - - - - - - - - - - - −65°C to +150°C Lead temperature (soldering, 10 seconds) - - - - - +300°C Thermal resistance, junction-to-case (ΘJC) - - - - See MIL-M-38510, appendix C Thermal resistance, junction-to-ambient (ΘJA) - - - 100°C/W

Supply voltage (VS) - - - - - - - - - - - - - - - - ±5 V dc Gain range (AV) - - - - - - - - - - - - - - - - - - +2 to +21 and −1 to −20 Ambient operating temperature range (TA) - - - - - −55°C to +125°C

intended Use:

Microcircuits conforming to this drawing are intended for use for Government microcircuit applications (original equipment), design applications, and logistics purposes.

Microcircuits... View More

Document History

December 11, 2003
MICROCIRCUIT, LINEAR, WIDEBAND, HIGH SLEW RATE, OPERATIONAL AMPLIFIER, MONOLITHIC SILICON
A description is not available for this item.
January 6, 1998
MICROCIRCUIT, LINEAR, WIDEBAND, HIGH SLEW RATE, OPERATIONAL AMPLIFIER, MONOLITHIC SILICON
Microcircuits conforming to this drawing are intended for use for Government microcircuit applications (original equipment), design applications, and logistics purpose. Microcircuits covered by this...
October 18, 1994
MICROCIRCUIT, LINEAR, WIDEBAND, HIGH SLEW RATE, OPERATIONAL AMPLIFIER, MONOLITHIC SILICON
A description is not available for this item.
SMD-5962-90994 REV B
November 8, 1993
MICROCIRCUIT, LINEAR, WIDEBAND, HIGH SLEW RATE, OPERATIONAL AMPLIFIER, MONOLITHIC SILICON
This drawing forms a part of a one part - one part number documentation system (see 6.6 herein). Two product assurance classes consisting of military high reliability (device classes B, Q, and M) and...
July 9, 1992
MICROCIRCUIT, LINEAR, WIDEBAND, HIGH SLEW RATE, OPERATIONAL AMPLIFIER, MONOLITHIC SILICON
A description is not available for this item.
March 23, 1992
MICROCIRCUIT, LINEAR, WIDEBAND, HIGH SLEW RATE, OPERATIONAL AMPLIFIER, MONOLITHIC SILICON
A description is not available for this item.

References

Advertisement