TSE - TS EN 60999-1

Connecting devices; Electrical copper conductors, Safety requirements for screw type and screwless type clamping units ?Part 1:General requirements and particular requirements for clamping units for conductors from 0,2 mm? up to 35 mm

active, Most Current
Organization: TSE
Publication Date: 8 January 2003
Status: active
ICS Code (Connecting devices): 29.120.20
scope:

Bu standard, 1000 Hz (Dahil)e kadar frekanslarda beyan gerilimi1000 V a.a ve 1500 V d.a'yi asmayan, kesit alani 0.2 mm? ila 35 mm?(dahil) arasinda ve esdeger AWG boyutlarinda olan rijit/som veyaorgulu ve/veya bukulgen IEC 60228'e uygun elektriksel bakiriletkenlerin baglantisi icin bagimsiz birimler veya donanimininayrilmaz bir bolumu olarak kullanilan kaglama duzenlerine aitvidali veya vidasiz tip sikistirma unitelerini kapsar.

Document History

TS EN 60999-1
January 8, 2003
Connecting devices; Electrical copper conductors, Safety requirements for screw type and screwless type clamping units ?Part 1:General requirements and particular requirements for clamping units for conductors from 0,2 mm? up to 35 mm
Bu standard, 1000 Hz (Dahil)e kadar frekanslarda beyan gerilimi1000 V a.a ve 1500 V d.a'yi asmayan, kesit alani 0.2 mm? ila 35 mm?(dahil) arasinda ve esdeger AWG boyutlarinda olan rijit/som...
September 3, 1996
Connecting devices; Safety requirements for screw-type and screwless-type clamping units for electrical copper conductors-Part 1:General requirements and particular requirements for conductors from 0,5 mm<(hoch)2> up to 35mm<(hoch)2> (included) (IEC 999-1:1990, modified
A description is not available for this item.
Advertisement