TSE - TS EN 60999-1

Connecting devices; Safety requirements for screw-type and screwless-type clamping units for electrical copper conductors-Part 1:General requirements and particular requirements for conductors from 0,5 mm<(hoch)2> up to 35mm<(hoch)2> (included) (IEC 999-1:1990, modified

inactive
Organization: TSE
Publication Date: 3 September 1996
Status: inactive
ICS Code (Plugs, socket-outlets, couplers): 29.120.30

Document History

January 8, 2003
Connecting devices; Electrical copper conductors, Safety requirements for screw type and screwless type clamping units ?Part 1:General requirements and particular requirements for clamping units for conductors from 0,2 mm? up to 35 mm
Bu standard, 1000 Hz (Dahil)e kadar frekanslarda beyan gerilimi1000 V a.a ve 1500 V d.a'yi asmayan, kesit alani 0.2 mm? ila 35 mm?(dahil) arasinda ve esdeger AWG boyutlarinda olan rijit/som...
TS EN 60999-1
September 3, 1996
Connecting devices; Safety requirements for screw-type and screwless-type clamping units for electrical copper conductors-Part 1:General requirements and particular requirements for conductors from 0,5 mm<(hoch)2> up to 35mm<(hoch)2> (included) (IEC 999-1:1990, modified
A description is not available for this item.
Advertisement