TSE - TS 9763 HD 22.2 S3/T1

Cables of rated voltages up to including 450 / 750 V and having cross-linked insulation Part 2: Test methods Amendment 1

inactive, Most Current
Organization: TSE
Publication Date: 19 April 2004
Status: inactive
ICS Code (Cables): 29.060.20
scope:

Standardin bazi maddeleri bu tadilde degistirilmistir.

Document History

TS 9763 HD 22.2 S3/T1
April 19, 2004
Cables of rated voltages up to including 450 / 750 V and having cross-linked insulation Part 2: Test methods Amendment 1
Standardin bazi maddeleri bu tadilde degistirilmistir.
January 28, 2004
Cables of rated voltages up to and including 450/750 V and having cross-linked insulation -- Part 2: Test methods Amendment 1
Standardin ismi ve bazi maddeleri bu tadildedegistirilmistir.
April 25, 2000
Rubber insulated cables of rated voltages up to including 450/750 V Part 2: Test methods
Bu standard anma gerilimi 450/750 V a.a'yi asmayan enerjitesislerinde kullanilan beyan gerilimleri Uo/U= 450/750 V'ye kadar(450/750 V dahil) olan, yalitimi ve varsa kilifi vulkanize edilmiskaucuk...
Advertisement