TSE - TS 9763 HD 22.2 S3/A1
Cables of rated voltages up to and including 450/750 V and having cross-linked insulation -- Part 2: Test methods Amendment 1
inactive
| Organization: | TSE |
| Publication Date: | 28 January 2004 |
| Status: | inactive |
| ICS Code (Cables): | 29.060.20 |
scope:
Standardin ismi ve bazi maddeleri bu tadildedegistirilmis
Document History
April 19, 2004
Cables of rated voltages up to including 450 / 750 V and having cross-linked insulation Part 2: Test methods Amendment 1
Standardin bazi maddeleri bu tadilde degistirilmistir.
TS 9763 HD 22.2 S3/A1
January 28, 2004
Cables of rated voltages up to and including 450/750 V and having cross-linked insulation -- Part 2: Test methods Amendment 1
Standardin ismi ve bazi maddeleri bu tadildedegistirilmistir.
April 25, 2000
Rubber insulated cables of rated voltages up to including 450/750 V Part 2: Test methods
Bu standard anma gerilimi 450/750 V a.a'yi asmayan enerjitesislerinde kullanilan beyan gerilimleri Uo/U= 450/750 V'ye kadar(450/750 V dahil) olan, yalitimi ve varsa kilifi vulkanize edilmiskaucuk...