DLA - SMD-5962-80013 REV J
MICROCIRCUIT, HYBRID, LINEAR, OPERATIONAL AMPLIFIER, THICK FILM
| Organization: | DLA |
| Publication Date: | 25 June 1993 |
| Status: | inactive |
| Page Count: | 10 |
scope:
This drawing describes device requirements for class H hybrid microcircuits to be processed in accordance with MIL-H-38534.
The complete PIN shall be as shown in the following example:
The device type(s) shall identify the circuit function as follows:
Device type Generic number Circuit function 01 0032 Operational amplifier
The case outline(s) shall be as designated in MIL-STD-1835 and as follows:
Outline letter Descriptive designator Terminals Package style Z See figure 1 12 Can
Supply voltage range - - - - - - - - - - - - - - - - - ±18 V dc maximum Input voltage range - - - - - - - - - - - - - - - - - - ±18 V dc Storage temperature range - - - - - - - - - - - - - - - −65°C to +150°C Maximum power dissipation (PD), TA = +25°C - - - - - - 1.5 W 1/ 2/ Lead temperature (soldering, 10 seconds) - - - - - - - +300°C Junction temperature (TJ) - - - - - - - - - - - - - - - +150°C
Supply voltage (VS) - - - - - - - - - - - - - - - - - - ±15 V dc Ambient operating temperature range (TA) - - - - - - - −55°C to +125°C
intended Use:
Microcircuits conforming to this drawing are intended for use for Government microcircuit applications (original equipment), design applications, and logistics purposes.
Document History