DLA - SMD-5962-88513 REV B
MICROCIRCUIT, LINEAR, HIGH SPEED, FAST SETTLING, PRECISION OPERATIONAL AMPLIFIER, MONOLITHIC SILICON
| Organization: | DLA |
| Publication Date: | 7 March 1991 |
| Status: | inactive |
| Page Count: | 10 |
scope:
This drawing describes device requirements for class B microcircuits in accordance with 1.2.1 of MIL-STD-883, "Provisions for the use of MIL-STD-883 in conjunction with compliant non-JAN devices".
The complete PIN shall be as shown in the following example:
The device type(s) shall identify the circuit function as follows:
Device type Generic number Circuit function 01 OP-42A High-speed, fast settling, precision, operational amplifier 02 OP-42B High-speed, fast settling, precision, operational amplifier
The case outline(s) shall be as designated in appendix C of MIL-M-38510, and as follows:
Outline letter Case outline G A-1 (8-lead, .370" × .185"), can package H F-4 (10-lead, .290" × .290" × .085"), flat package P D-4 (8-lead, .405" × .310" × .200"), dual-in-line package 2 C-2 (20-terminal, .358" × .358" × .100"), square chip carrier package
Supply voltage (VS) - - - - - - - - - - - - - - - - ±20 V Input voltage 2/ - - - - - - - - - - - - - - - - - - ±20 V Differential input voltage 2/- - - - - - - - - - - - ±40 V Output short-circuit duration- - - - - - - - - - - - Indefinite Storage temperature range- - - - - - - - - - - - - - −65°C to +150°C Lead temperature (soldering, 60 seconds) - - - - - - +300°C Power dissipation (PD) 3/- - - - - - - - - - - - - - 500 mW Thermal resistance, junction-to-case (ΘJC) - - - - - See MIL-M-38510, appendix A Thermal resistance, junction-to-ambient (ΘJA): Case G - - - - - - - - - - - - - - - - - - - - - - 150°C/W maximum Cases H and P - - - - - - - - - - - - - - - - - - 119°C/W maximum Case 2 - - - - - - - - - - - - - - - - - - - - - 20°C/W maximum
Supply voltage (VS) - - - - - - - - - - - - - - - - - ±15 V Source resistance (RS) - - - - - - - - - - - - - - - 50Ω Common mode voltage (VCM) - - - - - - - - - - - - - - 0 V Input voltage range (IVR) - - - - - - - - - - - - - - ±11 V Ambient operating temperature range (TA) - - - - - - −55°C to +125°C
intended Use:
Microcircuits conforming to this drawing are intended for use when military specifications do not exist and qualified military devices that will perform the required function are not available for... View More
Document History