DOD - SMD 5962-88513

MICROCIRCUIT, LINEAR, HIGH SPEED, FAST SETTLING, PRECISION OPERATIONAL AMPLIFIER, MONOLITHIC SILICON

inactive
Buy Now
Organization: DOD
Publication Date: 26 January 2015
Status: inactive
Page Count: 12
scope:

This drawing documents two product assurance class levels consisting of high reliability (device class Q and M) and space application (device class V). A choice of case outlines and lead finishes are available and are reflected in the Part or Identifying Number (PIN). When available, a choice of Radiation Hardness Assurance (RHA) levels is reflected in the PIN.

intended Use:

Microcircuits conforming to this drawing are intended for use for Government microcircuit applications (original equipment), design applications, and logistics purposes.

Document History

August 10, 2020
MICROCIRCUIT, LINEAR, HIGH SPEED, FAST SETTLING, PRECISION OPERATIONAL AMPLIFIER, MONOLITHIC SILICON
Microcircuits conforming to this drawing are intended for use for Government microcircuit applications (original equipment), design applications, and logistics purposes. Replaceability....
SMD 5962-88513
January 26, 2015
MICROCIRCUIT, LINEAR, HIGH SPEED, FAST SETTLING, PRECISION OPERATIONAL AMPLIFIER, MONOLITHIC SILICON
This drawing documents two product assurance class levels consisting of high reliability (device class Q and M) and space application (device class V). A choice of case outlines and lead finishes are...
March 9, 2009
MICROCIRCUIT, LINEAR, HIGH SPEED, FAST SETTLING, PRECISION OPERATIONAL AMPLIFIER, MONOLITHIC SILICON
This drawing documents two product assurance class levels consisting of high reliability (device classes Q and M) and space application (device class V). A choice of case outlines and lead finishes...
July 23, 2002
MICROCIRCUIT, LINEAR, HIGH SPEED, FAST SETTLING, PRECISION OPERATIONAL AMPLIFIER, MONOLITHIC SILICON
A description is not available for this item.
January 7, 2002
MICROCIRCUIT, LINEAR, HIGH SPEED, FAST SETTLING, PRECISION OPERATIONAL AMPLIFIER, MONOLITHIC SILICON
A description is not available for this item.
November 13, 1996
MICROCIRCUIT, LINEAR, HIGH SPEED, FAST SETTLING, PRECISION OPERATIONAL AMPLIFIER, MONOLITHIC SILICON
This drawing documents two product assurance class levels consisting of high reliability (device classes Q and M) and space application (device class V). A choice of case outlines and lead finishes...
March 7, 1991
MICROCIRCUIT, LINEAR, HIGH SPEED, FAST SETTLING, PRECISION OPERATIONAL AMPLIFIER, MONOLITHIC SILICON
This drawing describes device requirements for class B microcircuits in accordance with 1.2.1 of MIL-STD-883, "Provisions for the use of MIL-STD-883 in conjunction with compliant non-JAN devices"....
July 19, 1988
MICROCIRCUIT, LINEAR, HIGH SPEED, FAST SETTLING, PRECISION OPERATIONAL AMPLIFIER, MONOLITHIC SILICON
A description is not available for this item.
November 27, 1987
MICROCIRCUIT, LINEAR, HIGH SPEED, FAST SETTLING, PRECISION OPERATIONAL AMPLIFIER, MONOLITHIC SILICON
A description is not available for this item.

References

Advertisement