TSE - TS EN 2933
Aerospace series - Bolts, T-head, relieved shank, long thread, in heat resisting nickel base alloy NI-P100HT (Inconel 718) - Classification: 1275 MPa (at ambient temperature)/650 ?C
active, Most Current
| Organization: | TSE |
| Publication Date: | 2 December 2004 |
| Status: | active |
| ICS Code (Bolts, screws, studs): | 49.030.20 |
scope:
Bu standard, havacilikta kullanilan T - basli, serbest govdeli,uzun vida disli, isiya dayanikli, nikel esasli alasimdan yapilmis,NI-P100HT (inconel 718) 1 275 MPa (ortam sicakliginda) / 650?Csinifina ait civatalari kapsar.
Document History
TS EN 2933
December 2, 2004
Aerospace series - Bolts, T-head, relieved shank, long thread, in heat resisting nickel base alloy NI-P100HT (Inconel 718) - Classification: 1275 MPa (at ambient temperature)/650 ?C
Bu standard, havacilikta kullanilan T - basli, serbest govdeli,uzun vida disli, isiya dayanikli, nikel esasli alasimdan yapilmis,NI-P100HT (inconel 718) 1 275 MPa (ortam sicakliginda) / 650?Csinifina...
September 3, 1996
Aerospace series-Bolts, T-head, relieved shank, long thread, in heat resisting nickel base alloy NI-P100HT (Inconel 718)-Classification: 1275 MPa (at ambient temperature) /650 C
A description is not available for this item.