TSE - TS EN 2933

Aerospace series-Bolts, T-head, relieved shank, long thread, in heat resisting nickel base alloy NI-P100HT (Inconel 718)-Classification: 1275 MPa (at ambient temperature) /650 C

active
Organization: TSE
Publication Date: 3 September 1996
Status: active
ICS Code (Coatings and related processes used in aerospace industry): 49.040

Document History

December 2, 2004
Aerospace series - Bolts, T-head, relieved shank, long thread, in heat resisting nickel base alloy NI-P100HT (Inconel 718) - Classification: 1275 MPa (at ambient temperature)/650 ?C
Bu standard, havacilikta kullanilan T - basli, serbest govdeli,uzun vida disli, isiya dayanikli, nikel esasli alasimdan yapilmis,NI-P100HT (inconel 718) 1 275 MPa (ortam sicakliginda) / 650?Csinifina...
TS EN 2933
September 3, 1996
Aerospace series-Bolts, T-head, relieved shank, long thread, in heat resisting nickel base alloy NI-P100HT (Inconel 718)-Classification: 1275 MPa (at ambient temperature) /650 C
A description is not available for this item.
Advertisement