TSE - TS EN 50075
Flat non-wirable two-pole plugs, 2,5 A 250 V, with cord, for the connection fo class II-equipment for household and similar purposes
active
| Organization: | TSE |
| Publication Date: | 3 September 1996 |
| Status: | active |
| ICS Code (Plugs, socket-outlets, couplers): | 29.120.30 |
Document History
December 23, 2003
Flat non-rewirable two-pole plugs, 2,5 A 250 V, with cord, for the connection of class II-equipment for household and similar purposes
250V a.a. beyan gerilimli ve 2,5 A beyan akimli yassi,sokulemeyen iki kutuplu topraklama kontaklari bulunmayan fislerikapsar
TS EN 50075
September 3, 1996
Flat non-wirable two-pole plugs, 2,5 A 250 V, with cord, for the connection fo class II-equipment for household and similar purposes
A description is not available for this item.