TSE - TS EN 50075

Flat non-rewirable two-pole plugs, 2,5 A 250 V, with cord, for the connection of class II-equipment for household and similar purposes

active, Most Current
Organization: TSE
Publication Date: 23 December 2003
Status: active
ICS Code (Plugs, socket-outlets, couplers): 29.120.30
scope:

250V a.a. beyan gerilimli ve 2,5 A beyan akimli yassi,sokulemeyen iki kutuplu topraklama kontaklari bulunmayan fislerikapsar

Document History

TS EN 50075
December 23, 2003
Flat non-rewirable two-pole plugs, 2,5 A 250 V, with cord, for the connection of class II-equipment for household and similar purposes
250V a.a. beyan gerilimli ve 2,5 A beyan akimli yassi,sokulemeyen iki kutuplu topraklama kontaklari bulunmayan fislerikapsar
September 3, 1996
Flat non-wirable two-pole plugs, 2,5 A 250 V, with cord, for the connection fo class II-equipment for household and similar purposes
A description is not available for this item.
Advertisement