DOD - SMD 5962-94553
MICROCIRCUIT, LINEAR, PRECISION QUAD OPERATIONAL AMPLIFIER, MONOLITHIC SILICON
| Organization: | DOD |
| Publication Date: | 14 February 1994 |
| Status: | inactive |
| Page Count: | 14 |
scope:
This drawing forms a part of a one part - one part number documentation system (see 6.6 herein). Two product assurance classes consisting of military high reliability (device classes Q and M) and space application (device class V), and a choice of case outlines and lead finishes are available and are reflected in the Part or Identifying Number (PIN). Device class M microcircuits represent non-JAN class B microcircuits in accordance with 1.2.1 of MIL-STD-883, "Provisions for the use of MIL-STD-883 in conjunction with compliant non-JAN devices". When available, a choice of Radiation Hardness Assurance (RHA) levels are reflected in the PIN.
The PIN shall be as shown in the following example:
Device class M RHA marked devices shall meet the MIL-I-38535 appendix A specified RHA levels and shall be marked with the appropriate RHA designator. Device classes Q and V RHA marked devices shall meet the MIL-I-38535 specified RHA levels and shall be marked with the appropriate RHA designator. A dash (-) indicates a non-RHA device.
The device type(s) shall identify the circuit function as follows:
Device type Generic number Circuit function 01 HA-5134 Precision quad operational amplifier
The device class designator shall be a single letter identifying the product assurance level as follows:
Device class Device requirements documentation M Vendor self-certification to the requirements for non-JAN class B microcircuits in accordance with 1.2.1 of MIL-STD-883 Q or V Certification and qualification to MIL-I-38535
The case outline(s) shall be as designated in MIL-STD-1835 and as follows:
Outline letter Descriptive designator Terminals Package style C GDIP1-T14 or CDIP2-T14 14 Dual-in-line 2 CQCC1-N20 20 Square leadless chip carrier
The lead finish shall be as specified in MIL-STD-883 (see 3.1 herein) for class M or MIL-I-38535 for classes Q and V. Finish letter "X" shall not be marked on the microcircuit or its packaging. The "X" designation is for use in specifications when lead finishes A, B, and C are considered acceptable and interchangeable without preference.
Voltage between V+ and V− terminals . . . . . . . . . 40 V Differential input voltage . . . . . . . . . . . . . . 6 V Voltage at either input terminal . . . . . . . . . . . V+ to V− Input current . . . . . . . . . . . . . . . . . .. . . 25 mA Output current . . . . . . . . . . . . . . . . .. . . Full short circuit protection Output current duration . . . . . . . . . . . . . . . Indefinite Power dissipation (PD): Case C . . . . . . . . . . . . . . . . . .. . . . . 1.33 W Case 2 . . . . . . . . . . . . . . . . .. . . . . . 1.32 W Junction temperature . . . . . . . . . . . . . . . . . +175°C Storage temperature range . . . . . . . . . . . . . . −65°C to +150°C Lead temperature (soldering 10 seconds) . . . . . . . +275°C Thermal resistance, junction-to-case (ΘJC) . . . . . . See MIL-STD-1835 Thermal resistance, junction-to-ambient (ΘJC): Case C . . . . . . . . . . . . . . . . . . . . . . . 75°C/W 2/ Case 2 . . . . . . . . . . . . . . . . . . . . . . . 76°C/W 2/
Supply voltage . . . . . . . . . . . . . . . . . . . . ±15 V Common mode input voltage (VINcm) . . . . . . . . . . ≤ 1/2 x (V+ − V−) Load resistance (RL) . . . . . . . . . . . . . . . . . ≥ 2 kΩ Operating ambient temperature range (TA) . . . . . . . −55°C to +125°C
intended Use:
Microcircuits conforming to this drawing are intended for use for Government microcircuit applications (original equipment), design applications, and logistics purposes.
Microcircuits... View More
Document History