DLA - SMD-5962-84001 REV H
MICROCIRCUIT, DIGITAL, BIPOLAR, ADVANCED LOW-POWER SCHOTTKY TTL, FLIP-FLOP, MONOLITHIC SILICON
| Organization: | DLA |
| Publication Date: | 9 April 1993 |
| Status: | inactive |
| Page Count: | 18 |
scope:
This drawing describes device requirements for class B microcircuits in accordance with 1.2.1 of MIL-STD-883, "Provisions for the use of MIL-STD-883 in conjunction with compliant non-JAN devices".
The complete part number shall be as shown in the following example:
The device type shall identify the circuit function as follows:
Device type Generic number Circuit function 01 54ALS574 Octal D-type flip-flop with three state outputs 02 54ALS576 Octal D-type flip-flop with three state inverted outputs
The case outlines shall be as designated in appendix C of MIL-M-38510, and as follows:
Outline letter Case outline R D-8 (20-lead, 1.060" × .310" × .200"), dual-in-line package S F-9 (20-lead, .540" × .300" × .100"), flat package 2 C-2 (20 terminal, .358" × .358" × .100"), square chip carrier package
Supply voltage range - - - - - - - - - - - - - - - −0.5 V dc minimum to +7.0 V dc maximum Input voltage range- - - - - - - - - - - - - - - - −1.2 V at −18 mA to +7.0 V Storage temperature- - - - - - - - - - - - - - - - −65°C to +150°C Maximum power dissipation (PD): 1/ Device 01 - - - - - - - - - - - - - - - - - - - 154.0 mW Device 02 - - - - - - - - - - - - - - - - - - - 165.0 mW Lead temperature (soldering, 10 seconds) - - - - - +300°C Thermal resistance, junction-to-case (θJC) - - - - See MIL-M-38510, appendix C Junction temperature (TJ) - - - - - - - - - - - - +175°C
Supply voltage range (VCC) - - - - - - - - - - - - +4.5 V dc minimum to +5.5 V dc maximum Minimum high level input voltage (VIH) - - - - - - 2.0 V dc Maximum low level input voltage (VIL): TC =+125°C - - - - - - - - - - - - - - - - - - - 0.7 V dc TC = −55°C - - - - - - - - - - - - - - - - - - - 0.8 V dc TC = +25°C - - - - - - - - - - - - - - - - - - - 0.8 V dc Case operating temperature range (TC)- - - - - - - −55°C to +125°C Width of CLOCK pulse (tw): Device type 01 - - - - - - - - - - - - - - - - - 16.5 ns minimum Device type 02 - - - - - - - - - - - - - - - - - 25 ns minimum Data setup time (tsu)- - - - - - - - - - - - - - - 15 ns minimum Data hold time (th)- - - - - - - - - - - - - - - - 4 ns minimum
intended Use:
Microcircuits conforming to this drawing are intended for use when military specifications do not exist and qualified military devices that will perform the required function are not available for... View More
Document History